American Power Design, Inc. High Voltage DC to DC Converter X50 Series X50-50/B

Description
The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Excellent Line & Load Regulation Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Excellent Line & Load Regulation Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter X50 Series - X50-50/B - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter X50 Series
X50-50/B
High Voltage DC to DC Converter X50 Series X50-50/B
The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Excellent Line & Load Regulation Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • Excellent Line & Load Regulation
  • Independently Isolated Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection
  • Remote On/Off Control

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -45 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number X50-50/B
Product Name High Voltage DC to DC Converter X50 Series
Type DC-DC Converter; High Voltage
Operating Temperature -45 to 85 C (-49 to 185 F)
DC Output Voltage 50.0 volts
DC Output Current 1 amps
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details