American Power Design, Inc. High Voltage DC to DC Converter S5 Series S5-S500/B

Description
The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S5 Series - S5-S500/B - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S5 Series
S5-S500/B
High Voltage DC to DC Converter S5 Series S5-S500/B
The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S5-S500/B
Product Name High Voltage DC to DC Converter S5 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 500.0 volts
DC Output Current 0.0100 amps
DC Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2193-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers