American Power Design, Inc. High Voltage DC to DC Converter S5 Series S5-D48/C

Description
The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Description
The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Datasheet Summary
Powered by GS/AI

The S5-D48/C is a high voltage DC to DC converter from the S5 Series by American Power Design, Inc., designed to provide a dual output of +/- 48 Vdc with a maximum output power of 5 watts. It operates within an input voltage range of 20-60 Vdc and features a compact size of 1 x 2 x 0.41 inches, weighing 1.2 ounces. The converter offers 1000 Vdc output isolation and is equipped with continuous short circuit protection, ensuring reliability in demanding applications. It maintains a voltage accuracy of +/- 5% and exhibits excellent line and load regulation, with a load regulation of +/- 3% from 20% to full load. The device operates effectively in temperatures ranging from -25 to +70°C and can withstand storage temperatures of -40 to +125°C. The S5-D48/C also features a low output ripple of less than 0.5% P-P and an efficiency of approximately 80%. This converter is suitable for applications requiring high performance and compact design, making it a viable option for engineers seeking reliable high voltage power solutions.

Datasheet Summary
Powered by GS/AI

The S5-D48/C is a high voltage DC to DC converter from the S5 Series by American Power Design, Inc., designed to provide a dual output of +/- 48 Vdc with a maximum output power of 5 watts. It operates within an input voltage range of 20-60 Vdc and features a compact size of 1 x 2 x 0.41 inches, weighing 1.2 ounces. The converter offers 1000 Vdc output isolation and is equipped with continuous short circuit protection, ensuring reliability in demanding applications. It maintains a voltage accuracy of +/- 5% and exhibits excellent line and load regulation, with a load regulation of +/- 3% from 20% to full load. The device operates effectively in temperatures ranging from -25 to +70°C and can withstand storage temperatures of -40 to +125°C. The S5-D48/C also features a low output ripple of less than 0.5% P-P and an efficiency of approximately 80%. This converter is suitable for applications requiring high performance and compact design, making it a viable option for engineers seeking reliable high voltage power solutions.

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S5 Series - S5-D48/C - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S5 Series
S5-D48/C
High Voltage DC to DC Converter S5 Series S5-D48/C
The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S5 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 1 x 2 x 0.41 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S5-D48/C
Product Name High Voltage DC to DC Converter S5 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 0.0520 amps
DC Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10080-170-3u-27656 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
AC DC Converters - QGKF-320-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details