The S30-D100/B is a high voltage DC to DC converter from the S30 Series by American Power Design, Inc., designed to provide a dual output of +/- 100 Vdc with a maximum output power of 30 watts. It operates within an input voltage range of 20-60 Vdc and features a voltage accuracy of +/- 5%. The converter exhibits excellent line and load regulation, with line regulation at +/- 1% and load regulation at +/- 3% from 20% to full load. This model offers a compact design with dimensions of 2 x 2 x 0.5 inches and a weight of 2.6 ounces. It is capable of withstanding continuous short circuits and provides 1000 Vdc output isolation. The operating temperature range is -25 to +70°C, with a storage temperature range of -40 to +125°C. The device features a low ESR capacitor input filter, operates at a typical efficiency of 85%, and has a switching frequency of 120 kHz. The S30-D100/B is encapsulated in UL 94V-0 epoxy and housed in a nickel-plated metal case, ensuring durability and EMI/RFI shielding. It is suitable for applications requiring high performance and reliability in high voltage environments.
The S30 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | S30-D100/B |
| Product Name | High Voltage DC to DC Converter S30 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 100.0 volts |
| DC Output Current | 0.1500 amps |
| DC Output Power | 30 watts |