American Power Design, Inc. High Voltage DC to DC Converter S3 Series S3-D250

Description
The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S3 Series - S3-D250 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S3 Series
S3-D250
High Voltage DC to DC Converter S3 Series S3-D250
The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 500 Vdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: No Shielding Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S3 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 500Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: No Shielding
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S3-D250
Product Name High Voltage DC to DC Converter S3 Series
Type DC-DC Converter; High Voltage
Features Miniature
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 250.0 volts
DC Output Current 0.0060 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / Desktop Programmable DC Power - ea-psi-9080-20-dt-29594 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 80.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - MAHB - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 20 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details