The S1 Series low profile high voltage DC/DC converter offers a 500 Vdc isolated single or dual high voltage output in a 0.8 x 1.25 x 0.52 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: No Shielding
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | S1-D50 |
| Product Name | High Voltage DC to DC Converter S1 Series |
| Type | DC-DC Converter; High Voltage |
| Features | Miniature |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 50.0 volts |
| DC Output Current | 0.0100 amps |