American Power Design, Inc. High Voltage DC to DC Converter P3 Series P3-50

Description
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter P3 Series - P3-50 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter P3 Series
P3-50
High Voltage DC to DC Converter P3 Series P3-50
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • Low Power Consumption
  • Industry Standard Pinouts
  • LC Network (Input Filter)
  • 6500 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number P3-50
Product Name High Voltage DC to DC Converter P3 Series
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 85 C (-4 to 185 F)
DC Output Voltage 0.0 to 500.0 volts
DC Output Current 0.0060 amps
DC Output Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - AFLS2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details