The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | P3-330 |
| Product Name | High Voltage DC to DC Converter P3 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| DC Output Voltage | 0.0 to 3300.0 volts |
| DC Output Current | 9.00E-4 amps |
| DC Output Power | 3 watts |