American Power Design, Inc. High Voltage DC to DC Converter P3 Series P3-230

Description
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter P3 Series - P3-230 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter P3 Series
P3-230
High Voltage DC to DC Converter P3 Series P3-230
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • Low Power Consumption
  • Industry Standard Pinouts
  • LC Network (Input Filter)
  • 6500 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number P3-230
Product Name High Voltage DC to DC Converter P3 Series
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 85 C (-4 to 185 F)
DC Output Voltage 0.0 to 2300.0 volts
DC Output Current 0.0013 amps
DC Output Power 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details