American Power Design, Inc. High Voltage DC to DC Converter P3 Series (ROHS Compliance) P3-150/Y

Description
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter P3 Series (ROHS Compliance) - P3-150/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter P3 Series (ROHS Compliance)
P3-150/Y
High Voltage DC to DC Converter P3 Series (ROHS Compliance) P3-150/Y
The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts LC Network (Input Filter) 6500 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -20 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The P3 Series of DC/DC converters offer a 6500 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a LC Network input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • Low Power Consumption
  • Industry Standard Pinouts
  • LC Network (Input Filter)
  • 6500 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -20 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number P3-150/Y
Product Name High Voltage DC to DC Converter P3 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -20 to 85 C (-4 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 1500.0 volts
DC Output Current 0.0020 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details