American Power Design, Inc. High Voltage DC to DC Converter P2 Series P2-220

Description
The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts Low ESR Cap (Input Filter) 3.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +85 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts Low ESR Cap (Input Filter) 3.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +85 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter P2 Series - P2-220 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter P2 Series
P2-220
High Voltage DC to DC Converter P2 Series P2-220
The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts Low ESR Cap (Input Filter) 3.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +85 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The P2 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • Low Power Consumption
  • Industry Standard Pinouts
  • Low ESR Cap (Input Filter)
  • 3.5 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +85 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number P2-220
Product Name High Voltage DC to DC Converter P2 Series
Type DC-DC Converter; High Voltage
Features Miniature
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 0.0 to 2200.0 volts
DC Output Current 9.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details