American Power Design, Inc. High Voltage DC to DC Converter P1 Series (ROHS Compliance) P1-40/Y

Description
The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts Low ESR Cap (Input Filter) 3.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +85 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts Low ESR Cap (Input Filter) 3.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +85 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter P1 Series (ROHS Compliance) - P1-40/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter P1 Series (ROHS Compliance)
P1-40/Y
High Voltage DC to DC Converter P1 Series (ROHS Compliance) P1-40/Y
The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current. Features Customer Selects Output Voltage + or - Outputs to 6000Vdc Dual Outputs Low Power Consumption Industry Standard Pinouts Low ESR Cap (Input Filter) 3.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +85 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Shield Available Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The P1 Series of DC/DC converters offer a 3.5 kVdc isolated high voltage output directly proportional to input voltage. They are available in alternate industry standard pinouts. All models will tolerate a short circuit indefinitely. They also include a Low ESR Cap input filter to minimize reflected ripple current.

Features

  • Customer Selects Output Voltage
  • + or - Outputs to 6000Vdc
  • Dual Outputs
  • Low Power Consumption
  • Industry Standard Pinouts
  • Low ESR Cap (Input Filter)
  • 3.5 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +85 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Shield Available
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number P1-40/Y
Product Name High Voltage DC to DC Converter P1 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Features Miniature
Operating Temperature -20 to 85 C (-4 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details