American Power Design, Inc. High Voltage DC to DC Converter M30 Series (ROHS Compliance) M30-D100/A

Description
The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter M30 Series (ROHS Compliance) - M30-D100/A - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter M30 Series (ROHS Compliance)
M30-D100/A
High Voltage DC to DC Converter M30 Series (ROHS Compliance) M30-D100/A
The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1.5 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • Fully Programable Outputs
  • Single and Dual Outputs
  • Wide Input Range
  • 1.5 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number M30-D100/A
Product Name High Voltage DC to DC Converter M30 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage -48.0 to 100.0 volts
DC Output Current 0.1500 amps
DC Output Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details