The L348-110/Y is a high voltage DC to DC converter from the L3 Series by American Power Design, Inc., designed to provide a customizable output voltage ranging from 24Vdc to 500Vdc. It features a compact size of 1 x 2 x 0.41 inches and weighs 1.2 ounces, making it suitable for applications with space constraints. The converter offers a 1000 Vdc output isolation and is equipped with continuous short circuit protection, ensuring reliability in demanding environments. Electrical specifications include a voltage accuracy of +/-1%, line regulation of +/-0.1%, and load regulation of +/-0.2%. The output ripple is less than 0.05% P-P, contributing to its low noise performance. The operating temperature range is from 0 to +70°C, with a storage temperature range of -40 to +100°C. The device operates with a typical efficiency of 65% and a switching frequency of 60 kHz. The L348-110/Y is RoHS compliant and encapsulated in UL 94V-0 epoxy, housed in a nickel-plated metal case, which provides EMI/RFI shielding. It is suitable for various applications, although it is not intended for critical components in life support systems or hazardous environments without explicit consent from the manufacturer.
The L3 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.3%/Deg C
Temp. (Operating Case): 0 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L348-110/Y |
| Product Name | High Voltage DC to DC Converter L3 Series (ROHS Compliance) |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | 110.0 volts |
| DC Output Current | 0.0270 amps |