American Power Design, Inc. High Voltage DC to DC Converter L1 Series L148-60

Description
The L1 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc Low Profile Excellent Line & Load Regulation Ultra Low Output Ripple 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.3%/Deg C Temp. (Operating Case): 0 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The L1 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc Low Profile Excellent Line & Load Regulation Ultra Low Output Ripple 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.3%/Deg C Temp. (Operating Case): 0 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter L1 Series - L148-60 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter L1 Series
L148-60
High Voltage DC to DC Converter L1 Series L148-60
The L1 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 500Vdc Low Profile Excellent Line & Load Regulation Ultra Low Output Ripple 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.3%/Deg C Temp. (Operating Case): 0 to +70 Deg C Temp. (Storage): -40 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The L1 Series Low Profile DC/DC converter offers a 1 kVdc isolated high voltage output in a six-sided metal case. Their small size, ultra low output ripple, and excellent regulation characteristics make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 500Vdc
  • Low Profile
  • Excellent Line & Load Regulation
  • Ultra Low Output Ripple
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.3%/Deg C
Temp. (Operating Case): 0 to +70 Deg C
Temp. (Storage): -40 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number L148-60
Product Name High Voltage DC to DC Converter L1 Series
Type DC-DC Converter; High Voltage
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 60.0 volts
DC Output Current 0.0170 amps
DC Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details