The H50 Series of DC/DC converters accepts ultra wide input ranges of 9-36Vdc, 20-60Vdc. Outputs are independently isolated. In the case of duals, 80% power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -45 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | H50-300/B |
| Product Name | High Voltage DC to DC Converter H50 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| DC Output Voltage | 300.0 volts |
| DC Output Current | 0.1660 amps |
| DC Output Power | 50 watts |