American Power Design, Inc. High Voltage DC to DC Converter H50 Series H50-100

Description
The H50 Series of DC/DC converters accepts ultra wide input ranges of 9-36Vdc, 20-60Vdc. Outputs are independently isolated. In the case of duals, 80% power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Efficiency to 88% Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The H50 Series of DC/DC converters accepts ultra wide input ranges of 9-36Vdc, 20-60Vdc. Outputs are independently isolated. In the case of duals, 80% power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Efficiency to 88% Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter H50 Series - H50-100 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter H50 Series
H50-100
High Voltage DC to DC Converter H50 Series H50-100
The H50 Series of DC/DC converters accepts ultra wide input ranges of 9-36Vdc, 20-60Vdc. Outputs are independently isolated. In the case of duals, 80% power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Efficiency to 88% Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -45 to +85 Deg C Temp. (Storage): -55 to +100 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The H50 Series of DC/DC converters accepts ultra wide input ranges of 9-36Vdc, 20-60Vdc. Outputs are independently isolated. In the case of duals, 80% power may be taken from either output. All models will tolerate a short circuit indefinitely. Also included is a PI Network input filter and remote on/off.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • Efficiency to 88%
  • Independently Isolated Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection
  • Remote On/Off Control

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -45 to +85 Deg C
Temp. (Storage): -55 to +100 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number H50-100
Product Name High Voltage DC to DC Converter H50 Series
Type DC-DC Converter; High Voltage
Operating Temperature -45 to 85 C (-49 to 185 F)
DC Output Voltage 100.0 volts
DC Output Current 0.5000 amps
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL60-8 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1424-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers