The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.005%/Deg C
Temp. (Operating Case): -10 to +60 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection
* All models designed to meet UL 60950
* * For RoHS Compliant part, add suffix /Y
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | E1-N60 |
| Product Name | High Voltage DC/DC Converter |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| DC Output Voltage | -600.0 volts |
| DC Output Current | 1.67 amps |