American Power Design, Inc. High Voltage DC to DC Converter D60 Series D60-24

Description
The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet
Description
The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter D60 Series - D60-24 - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter D60 Series
D60-24
High Voltage DC to DC Converter D60 Series D60-24
The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Single Dual and Triple Outputs
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number D60-24
Product Name High Voltage DC to DC Converter D60 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
DC Output Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details