American Power Design, Inc. High Voltage DC to DC Converter D150 Series D150-5/A

Description
The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Description
The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet
Datasheet Summary
Powered by GS/AI

The D150-5/A is a high voltage DC to DC converter from the D150 Series by American Power Design, Inc., designed to deliver 150 watts of power. It operates with an input voltage range of 18V to 36V DC and provides a single output of 5V DC at a maximum current of 30A. The converter features a voltage accuracy of ±1%, with line regulation of ±0.2% and load regulation of ±1%. It has a low output ripple of less than 100mV peak-to-peak, making it suitable for applications requiring stable power supply. The device is housed in a rugged metal enclosure measuring 3.5 x 5.5 x 0.92 inches and weighs 19.5 ounces. It operates within a temperature range of -40°C to +85°C and includes features such as continuous short circuit protection and thermal shutdown at 100°C. The D150-5/A also offers 500V DC output isolation and is compliant with safety standards including UL 60950. This converter is ideal for applications in telecommunications, process control, and transportation where reliable performance is critical.

Datasheet Summary
Powered by GS/AI

The D150-5/A is a high voltage DC to DC converter from the D150 Series by American Power Design, Inc., designed to deliver 150 watts of power. It operates with an input voltage range of 18V to 36V DC and provides a single output of 5V DC at a maximum current of 30A. The converter features a voltage accuracy of ±1%, with line regulation of ±0.2% and load regulation of ±1%. It has a low output ripple of less than 100mV peak-to-peak, making it suitable for applications requiring stable power supply. The device is housed in a rugged metal enclosure measuring 3.5 x 5.5 x 0.92 inches and weighs 19.5 ounces. It operates within a temperature range of -40°C to +85°C and includes features such as continuous short circuit protection and thermal shutdown at 100°C. The D150-5/A also offers 500V DC output isolation and is compliant with safety standards including UL 60950. This converter is ideal for applications in telecommunications, process control, and transportation where reliable performance is critical.

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter D150 Series - D150-5/A - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter D150 Series
D150-5/A
High Voltage DC to DC Converter D150 Series D150-5/A
The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Single Dual and Triple Outputs 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as telecommunications, process control equipment, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Single Dual and Triple Outputs
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number D150-5/A
Product Name High Voltage DC to DC Converter D150 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 5.0 volts
DC Output Current 30 amps
DC Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2166-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details