The C75 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely.
Features
Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air
* All models designed to meet UL 60950
| American Power Design, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | C75-24/B |
| Product Name | High Voltage DC to DC Converter C75 Series |
| Type | DC-DC Converter; High Voltage |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 3.1 amps |
| DC Output Power | 75 watts |