American Power Design, Inc. High Voltage DC to DC Converter C75 Series C75-12/A

Description
The C75 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Description
The C75 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet
Datasheet Summary
Powered by GS/AI

The C75-12/A is a 75-watt DC to DC converter from the C75 Series by American Power Design, Inc. It provides a single output voltage of 12 Vdc with a maximum output current of 6.2 A. The converter features a wide input voltage range of 10-20 Vdc, 18-36 Vdc, 20-60 Vdc, or 36-72 Vdc, allowing for flexibility in various applications. It offers excellent line and load regulation, with a voltage accuracy of ±1% and load regulation of ±0.1%. The output ripple is less than 100 mV P-P, ensuring stable performance. Designed for harsh environments, the C75-12/A operates within a temperature range of -40 to +85°C and has a thermal shutdown feature at 100°C ± 5°C. The unit is housed in a rugged black coated metal enclosure, measuring 2.75 x 4.8 x 0.92 inches and weighing 13.5 oz. It includes continuous short circuit protection and 500 Vdc output isolation, making it suitable for demanding applications such as telecommunications and process control. The converter is compliant with safety standards including UL 60950-1 and is available in both PC and chassis mount configurations.

Datasheet Summary
Powered by GS/AI

The C75-12/A is a 75-watt DC to DC converter from the C75 Series by American Power Design, Inc. It provides a single output voltage of 12 Vdc with a maximum output current of 6.2 A. The converter features a wide input voltage range of 10-20 Vdc, 18-36 Vdc, 20-60 Vdc, or 36-72 Vdc, allowing for flexibility in various applications. It offers excellent line and load regulation, with a voltage accuracy of ±1% and load regulation of ±0.1%. The output ripple is less than 100 mV P-P, ensuring stable performance. Designed for harsh environments, the C75-12/A operates within a temperature range of -40 to +85°C and has a thermal shutdown feature at 100°C ± 5°C. The unit is housed in a rugged black coated metal enclosure, measuring 2.75 x 4.8 x 0.92 inches and weighing 13.5 oz. It includes continuous short circuit protection and 500 Vdc output isolation, making it suitable for demanding applications such as telecommunications and process control. The converter is compliant with safety standards including UL 60950-1 and is available in both PC and chassis mount configurations.

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter C75 Series - C75-12/A - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter C75 Series
C75-12/A
High Voltage DC to DC Converter C75 Series C75-12/A
The C75 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The C75 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Low Output Ripple
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number C75-12/A
Product Name High Voltage DC to DC Converter C75 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 12.0 volts
DC Output Current 6.25 amps
DC Output Power 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details