American Power Design, Inc. High Voltage DC to DC Converter C50 Series C50-15/A

Description
The C50 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Description
The C50 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950
Datasheet
Datasheet Summary
Powered by GS/AI

The C50-15/A is a 50-watt DC to DC converter from the C50 Series by American Power Design, Inc. It provides a single output voltage of 15 Vdc with a maximum output current of 3.3 A. The converter operates within a wide input voltage range of 10-20 Vdc and features excellent line and load regulation of +/- 0.1%. It has a voltage accuracy of +/- 1% and low output ripple of less than 100 mV P-P. Designed for harsh environments, the C50-15/A has an operating temperature range of -40 to +85°C and a storage temperature range of -40 to +125°C. It includes continuous short circuit protection and thermal shutdown capabilities, ensuring reliability in demanding applications. The unit is housed in a rugged black coated metal enclosure and measures 2.75 x 4.8 x 0.92 inches, weighing 13.5 oz. The converter also offers 500 Vdc output isolation and is suitable for both PC and chassis mount configurations. It is compliant with safety standards such as UL 60950-1 and CSA 22.2 No. 60950-1-07.

Datasheet Summary
Powered by GS/AI

The C50-15/A is a 50-watt DC to DC converter from the C50 Series by American Power Design, Inc. It provides a single output voltage of 15 Vdc with a maximum output current of 3.3 A. The converter operates within a wide input voltage range of 10-20 Vdc and features excellent line and load regulation of +/- 0.1%. It has a voltage accuracy of +/- 1% and low output ripple of less than 100 mV P-P. Designed for harsh environments, the C50-15/A has an operating temperature range of -40 to +85°C and a storage temperature range of -40 to +125°C. It includes continuous short circuit protection and thermal shutdown capabilities, ensuring reliability in demanding applications. The unit is housed in a rugged black coated metal enclosure and measures 2.75 x 4.8 x 0.92 inches, weighing 13.5 oz. The converter also offers 500 Vdc output isolation and is suitable for both PC and chassis mount configurations. It is compliant with safety standards such as UL 60950-1 and CSA 22.2 No. 60950-1-07.

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter C50 Series - C50-15/A - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter C50 Series
C50-15/A
High Voltage DC to DC Converter C50 Series C50-15/A
The C50 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 28Vdc Wide Input Ranges Excellent Line & Load Regulation Low Output Ripple 500 Vdc Output Isolation Continuous Short Circuit Protection Available in Chassis Mount Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -40 to +85 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Conv. / Forced Air * All models designed to meet UL 60950

The C50 Series of DC/DC converters offers a single output to 28Vdc and 500 Vdc of isolation. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally suited for applications such as process control equipment, telecommunications, and transportation. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 28Vdc
  • Wide Input Ranges
  • Excellent Line & Load Regulation
  • Low Output Ripple
  • 500 Vdc Output Isolation
  • Continuous Short Circuit Protection
  • Available in Chassis Mount

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -40 to +85 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Conv. / Forced Air

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number C50-15/A
Product Name High Voltage DC to DC Converter C50 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Output Voltage 15.0 volts
DC Output Current 3.3 amps
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - IPS-X62A850W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details