American Power Design, Inc. High Voltage DC to DC Converter A50 Series (ROHS Compliance) A50-140/A/Y

Description
The A50 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 200Vdc High Power Density Ultra Wide Input Range Excellent Line & Load Regulation 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The A50 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 200Vdc High Power Density Ultra Wide Input Range Excellent Line & Load Regulation 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter A50 Series (ROHS Compliance) - A50-140/A/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter A50 Series (ROHS Compliance)
A50-140/A/Y
High Voltage DC to DC Converter A50 Series (ROHS Compliance) A50-140/A/Y
The A50 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 200Vdc High Power Density Ultra Wide Input Range Excellent Line & Load Regulation 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The A50 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 200Vdc
  • High Power Density
  • Ultra Wide Input Range
  • Excellent Line & Load Regulation
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number A50-140/A/Y
Product Name High Voltage DC to DC Converter A50 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 140.0 volts
DC Output Current 0.3570 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details