Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WELDING, BRAZING, AND SOLDERING EQUIPMENT
AMERICAN HAKKO PRODUCTS, INC.
N61-15 -- SOLDERING, DESOLDERING, REWORK PRODUCTS
American Hakko Products, Inc.
Soldering, Desoldering, Rework Products
N61-15
Description
NOZZLE,3 X 1MM,FR-4101/4102
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
NOZZLE,3 X 1MM,FR-4101/4102
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
1691-1222-ND
Soldering, Desoldering, Rework Products
1691-1222-ND
NOZZLE,3 X 1MM,FR-4101/4102
NOZZLE,3 X 1MM,FR-4101/4102
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
1691-1222-ND
Product Name
Soldering, Desoldering, Rework Products
Equipment Type
Nozzle
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Desoldering Nozzles
104395
Specs
Process Capability
Soldering Stations, Irons & Accessories; Desoldering
View Details
Inductotherm Group
Fluid and Fuel Tube Brazing System
Specs
Equipment Type
Complete System
Process Capability
Brazing; Soldering Stations, Irons & Accessories
View Details
Rinco Ultrasonics USA
Generator 20 kHz
ADG20-2000P-230-B1-A
Specs
Equipment Type
PowerSource / Station
Process Capability
Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage
208-230/240V_60Hz
View Details
Sunstone Engineering
CD400DP Resistance Spot Welder
Specs
Process Capability
Welding
View Details