Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND TORQUE INSTRUMENTS
AMERICAN HAKKO PRODUCTS, INC.
AP-50 -- FORCE/TORQUE GAUGES
American Hakko Products, Inc.
Force/Torque Gauges
AP-50
Description
TORQUE TOOL TESTER 20KGF LCD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TORQUE TOOL TESTER 20KGF LCD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Force/Torque Gauges
1691-1375-ND
Force/Torque Gauges
1691-1375-ND
TORQUE TOOL TESTER 20KGF LCD
TORQUE TOOL TESTER 20KGF LCD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Force and Torque Instruments
Product Number
1691-1375-ND
Product Name
Force/Torque Gauges
Unlock Full Specs
to access all available technical data
Similar Products
Marposs Corp
Multiple fixed sensors 100% basis weight measurement
MESYS MULTISENSE
View Details
Mark-10 Corporation
Force gauge, 10 lbF / 5 kgF / 50 N
M2-10
Specs
Type
Force / Weight / Load
Rated Load
11.24 lbs (5.1 kg)
Special Type
Handheld
View Details
RS Components, Ltd.
Torque Testers
2217471
Specs
Torque Accuracy
1.0 ±% Full Scale
Display Type
Digital Numerical Display
View Details
PCE Instruments / PCE Americas Inc.
Force Gauge
PCE-PTR 200N
Specs
Type
Force / Weight / Load
View Details