American Floor Products Co., Inc. Rockport® Tile, Size 6" x 24", School Color WP-273

Description
Available In New School Colors Too! Rockport Tiles® have been growing in popularity for athletic surfacing. The cut-resistant rubber is easy to clean. Perfect for use for all non-freeweight areas including cardio fitness and strength training zones. Specifications: (Div. 2 Surfacing - Recreational) The snap-lock interlocking tile is made of first quality rubber, for lay loose installation. The top surface has a hammered pattern. The compound is cut-resistant with hidden interlocks. The back side is smooth. Beveled borders and corners are not longer available. Static Coefficient of Friction: Dry, 0.93: Wet, 0.88 (ASM D-2047) Flammability: Class 1 (ASTM-E-648/NPFA-253 ) 0.62 WATTS/cm Now Class I Fire Rated. Price per square foot for Black Tile is $19.90 Price per square foot for Color Tile is $22.10 Price per square foot for School Color Tile is $25.70 Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Available In New School Colors Too! Rockport Tiles® have been growing in popularity for athletic surfacing. The cut-resistant rubber is easy to clean. Perfect for use for all non-freeweight areas including cardio fitness and strength training zones. Specifications: (Div. 2 Surfacing - Recreational) The snap-lock interlocking tile is made of first quality rubber, for lay loose installation. The top surface has a hammered pattern. The compound is cut-resistant with hidden interlocks. The back side is smooth. Beveled borders and corners are not longer available. Static Coefficient of Friction: Dry, 0.93: Wet, 0.88 (ASM D-2047) Flammability: Class 1 (ASTM-E-648/NPFA-253 ) 0.62 WATTS/cm Now Class I Fire Rated. Price per square foot for Black Tile is $19.90 Price per square foot for Color Tile is $22.10 Price per square foot for School Color Tile is $25.70 Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Rockport® Tile, Size 6
Gaithersburg, MD, USA
Rockport® Tile, Size 6" x 24", School Color
WP-273
Rockport® Tile, Size 6" x 24", School Color WP-273
Available In New School Colors Too! Rockport Tiles® have been growing in popularity for athletic surfacing. The cut-resistant rubber is easy to clean. Perfect for use for all non-freeweight areas including cardio fitness and strength training zones. Specifications: (Div. 2 Surfacing - Recreational) The snap-lock interlocking tile is made of first quality rubber, for lay loose installation. The top surface has a hammered pattern. The compound is cut-resistant with hidden interlocks. The back side is smooth. Beveled borders and corners are not longer available. Static Coefficient of Friction: Dry, 0.93: Wet, 0.88 (ASM D-2047) Flammability: Class 1 (ASTM-E-648/NPFA-253 ) 0.62 WATTS/cm Now Class I Fire Rated. Price per square foot for Black Tile is $19.90 Price per square foot for Color Tile is $22.10 Price per square foot for School Color Tile is $25.70 Actual colors may vary - please request samples Price note: F.O.B. Plant

Available In New School Colors Too!
Rockport Tiles® have been growing in popularity for athletic surfacing. The cut-resistant rubber is easy to clean. Perfect for use for all non-freeweight areas including cardio fitness and strength training zones.
Specifications: (Div. 2 Surfacing - Recreational)
The snap-lock interlocking tile is made of first quality rubber, for lay loose installation. The top surface has a hammered pattern. The compound is cut-resistant with hidden interlocks. The back side is smooth.
Beveled borders and corners are not longer available.
Static Coefficient of Friction: Dry, 0.93: Wet, 0.88 (ASM D-2047)
Flammability: Class 1 (ASTM-E-648/NPFA-253) 0.62 WATTS/cm
Now Class I Fire Rated.
Price per square foot for Black Tile is $19.90
Price per square foot for Color Tile is $22.10
Price per square foot for School Color Tile is $25.70
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Flooring (industrial)
Product Number WP-273
Product Name Rockport® Tile, Size 6" x 24", School Color
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Anti-Slip Heated Walkway Covers - Heat Traction™ - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details
Perforated Slip Resistant Plate - Galvanized - SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Galvanized
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Latitudes® Composite Decking & Railing -  - Universal Forest Products
Specs
Type Composite Decking
Color/Finish Multiple Color Options
Features Click (optional feature)
View Details