American Floor Products Co., Inc. Ventura Pro-Lok® Interlocking Tile, Size 10.75" x 24", Color FE-1011

Description
These attractive interlocking tiles can even be installed by the inexperienced. Without the need for adhesive, the tiles can be interchanged for extended life. Now Class I Fire Rated. Price per square foot for Black Tile is $19.90 Price per square foot for Color Tile is $22.10 Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
These attractive interlocking tiles can even be installed by the inexperienced. Without the need for adhesive, the tiles can be interchanged for extended life. Now Class I Fire Rated. Price per square foot for Black Tile is $19.90 Price per square foot for Color Tile is $22.10 Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Ventura Pro-Lok® Interlocking Tile, Size 10.75
Gaithersburg, MD, USA
Ventura Pro-Lok® Interlocking Tile, Size 10.75" x 24", Color
FE-1011
Ventura Pro-Lok® Interlocking Tile, Size 10.75" x 24", Color FE-1011
These attractive interlocking tiles can even be installed by the inexperienced. Without the need for adhesive, the tiles can be interchanged for extended life. Now Class I Fire Rated. Price per square foot for Black Tile is $19.90 Price per square foot for Color Tile is $22.10 Actual colors may vary - please request samples Price note: F.O.B. Plant

These attractive interlocking tiles can even be installed by the inexperienced. Without the need for adhesive, the tiles can be interchanged for extended life.
Now Class I Fire Rated.
Price per square foot for Black Tile is $19.90
Price per square foot for Color Tile is $22.10
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Flooring (industrial)
Product Number FE-1011
Product Name Ventura Pro-Lok® Interlocking Tile, Size 10.75" x 24", Color
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 46 inch (1168 mm)
Width 48 inch (1219 mm)
View Details
Century® Flooring Color, Tiles 524 plus - CC-1442 - American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish Blue
Thickness 0.3750 inch (9.52 mm)
View Details