American Floor Products Co., Inc. Rhino® Sheet, 60" x 60" Other Colors FE-1006

Description
Rhino is the perfect answer to floors, walkways, decks, truck beds, docks .. . any area needing protection against wear. Rhino is also resistant to contaminants, corrosives, salt, acids, alkalines, oils, fats. Made of 100% recycled vinyl. Rhino can be used indoors or outdoors. Test Data: Extensive, request sheet Warranty: 2 year limited Actual colors may vary - please request samples Price note: F.O.B. Plant
Description
Rhino is the perfect answer to floors, walkways, decks, truck beds, docks .. . any area needing protection against wear. Rhino is also resistant to contaminants, corrosives, salt, acids, alkalines, oils, fats. Made of 100% recycled vinyl. Rhino can be used indoors or outdoors. Test Data: Extensive, request sheet Warranty: 2 year limited Actual colors may vary - please request samples Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Rhino® Sheet, 60
Gaithersburg, MD, USA
Rhino® Sheet, 60" x 60" Other Colors
FE-1006
Rhino® Sheet, 60" x 60" Other Colors FE-1006
Rhino is the perfect answer to floors, walkways, decks, truck beds, docks .. . any area needing protection against wear. Rhino is also resistant to contaminants, corrosives, salt, acids, alkalines, oils, fats. Made of 100% recycled vinyl. Rhino can be used indoors or outdoors. Test Data: Extensive, request sheet Warranty: 2 year limited Actual colors may vary - please request samples Price note: F.O.B. Plant

Rhino is the perfect answer to floors, walkways, decks, truck beds, docks .. . any area needing protection against wear. Rhino is also resistant to contaminants, corrosives, salt, acids, alkalines, oils, fats. Made of 100% recycled vinyl. Rhino can be used indoors or outdoors.
Test Data: Extensive, request sheet
Warranty: 2 year limited
Actual colors may vary - please request samples
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Flooring (industrial)
Product Number FE-1006
Product Name Rhino® Sheet, 60" x 60" Other Colors
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Multigrid Molded Grating - Item # MGRID-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Floor Plate - 3/16
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.1875 inch (4.76 mm)
Material Steel
View Details