American Floor Mats Multi-Scrape Rubber Mats

Description
Multi-Scrape Rubber Mats are industrial-grade, rubber door mats, constructed with a 3/8" thickness for low door clearance and with beveled edges to meet ADA compliance in high traffic indoor / outdoor locations. The raised surface pattern aggressively scrapes shoes clean and provides traction, even when wet. Dust and debris are held in the trenches of these rubber entrance mats. • Oil-, petroleum- and grease-proof, skid-resistant Nitrile rubber construction. • Easily clean these rubber mats by sweeping, hosing off and hanging dry or commercially laundering the mats. • Mats are treated with an anti-microbial agent to protect against odors and degradation from micro-organisms. • Multi-Scrape Rubber Mats are idea for: entrances, kitchens and food processing areas, workstations, walk in refrigerators, saunas and locker rooms.
Description
Multi-Scrape Rubber Mats are industrial-grade, rubber door mats, constructed with a 3/8" thickness for low door clearance and with beveled edges to meet ADA compliance in high traffic indoor / outdoor locations. The raised surface pattern aggressively scrapes shoes clean and provides traction, even when wet. Dust and debris are held in the trenches of these rubber entrance mats. • Oil-, petroleum- and grease-proof, skid-resistant Nitrile rubber construction. • Easily clean these rubber mats by sweeping, hosing off and hanging dry or commercially laundering the mats. • Mats are treated with an anti-microbial agent to protect against odors and degradation from micro-organisms. • Multi-Scrape Rubber Mats are idea for: entrances, kitchens and food processing areas, workstations, walk in refrigerators, saunas and locker rooms.

Suppliers

Company
Product
Description
Supplier Links
Multi-Scrape Rubber Mats are industrial-grade, rubber door mats, constructed with a 3/8" thickness for low door clearance and with beveled edges to meet ADA compliance in high traffic indoor / outdoor locations. The raised surface pattern aggressively scrapes shoes clean and provides traction, even when wet. Dust and debris are held in the trenches of these rubber entrance mats. • Oil-, petroleum- and grease-proof, skid-resistant Nitrile rubber construction. • Easily clean these rubber mats by sweeping, hosing off and hanging dry or commercially laundering the mats. • Mats are treated with an anti-microbial agent to protect against odors and degradation from micro-organisms. • Multi-Scrape Rubber Mats are idea for: entrances, kitchens and food processing areas, workstations, walk in refrigerators, saunas and locker rooms.

Multi-Scrape Rubber Mats are industrial-grade, rubber door mats, constructed with a 3/8" thickness for low door clearance and with beveled edges to meet ADA compliance in high traffic indoor / outdoor locations.
The raised surface pattern aggressively scrapes shoes clean and provides traction, even when wet. Dust and debris are held in the trenches of these rubber entrance mats.
• Oil-, petroleum- and grease-proof, skid-resistant Nitrile rubber construction.
• Easily clean these rubber mats by sweeping, hosing off and hanging dry or commercially laundering the mats.
• Mats are treated with an anti-microbial agent to protect against odors and degradation from micro-organisms.
• Multi-Scrape Rubber Mats are idea for: entrances, kitchens and food processing areas, workstations, walk in refrigerators, saunas and locker rooms.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Multi-Scrape Rubber Mats
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti Static Mats - 1718606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 23.62 inch (600 mm)
Length 47.24 inch (1200 mm)
Thickness 0.0827 inch (2.1 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details