American Floor Mats ElectroSoft Static Dissipative Mats

Description
An ElectroSoft Mat is a truly dissipative, sponge vinyl, anti-fatigue mat. Three times more resilient than ordinary vinyl sponge, it's available in single mats and full rolls, which can easily be cut to size. • With all the features of much more expensive mats, Electro-Soft still meets every budget. • Available 3/8" thick • For maximum effectiveness, mat must be grounded and keep the surface clean. • Resistivity: RTT: 8,000,000,000 - 9,000,000,000 Ohms RTG: 1,000,000,000 - 9,000,000,000 Ohms
Datasheet
Description
An ElectroSoft Mat is a truly dissipative, sponge vinyl, anti-fatigue mat. Three times more resilient than ordinary vinyl sponge, it's available in single mats and full rolls, which can easily be cut to size. • With all the features of much more expensive mats, Electro-Soft still meets every budget. • Available 3/8" thick • For maximum effectiveness, mat must be grounded and keep the surface clean. • Resistivity: RTT: 8,000,000,000 - 9,000,000,000 Ohms RTG: 1,000,000,000 - 9,000,000,000 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
An ElectroSoft Mat is a truly dissipative, sponge vinyl, anti-fatigue mat. Three times more resilient than ordinary vinyl sponge, it's available in single mats and full rolls, which can easily be cut to size. • With all the features of much more expensive mats, Electro-Soft still meets every budget. • Available 3/8" thick • For maximum effectiveness, mat must be grounded and keep the surface clean. • Resistivity: RTT: 8,000,000,000 - 9,000,000,000 Ohms RTG: 1,000,000,000 - 9,000,000,000 Ohms

An ElectroSoft Mat is a truly dissipative, sponge vinyl, anti-fatigue mat. Three times more resilient than ordinary vinyl sponge, it's available in single mats and full rolls, which can easily be cut to size.
• With all the features of much more expensive mats, Electro-Soft still meets every budget.
• Available 3/8" thick
• For maximum effectiveness, mat must be grounded and keep the surface clean.
• Resistivity: RTT: 8,000,000,000 - 9,000,000,000 Ohms
RTG: 1,000,000,000 - 9,000,000,000 Ohms

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number ElectroSoft Static Dissipative Mats
Mat Type Conductive; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 1224447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Color(s) Black, yellow
View Details