American Floor Mats Electrically Conductive Interlocking Drainage Mats

Description
Electrically Conductive Interlocking Drainage Mats are anti-static modular Tiles that provide protection from static discharge and worker discomfort. Its rubber compound is conductive throughout for consistent performance. • The 3' x 3' size is ideal for individual workstations, yet has interlocks on two sides so multiple mats can be snapped together, in virtually any configuration without additional connectors. • For maximum effectiveness, ground the mat and keep the surface clean. • Available 1/2" thick. • Resistivity: RTG: 100,000 - 800,000 Ohms
Datasheet
Description
Electrically Conductive Interlocking Drainage Mats are anti-static modular Tiles that provide protection from static discharge and worker discomfort. Its rubber compound is conductive throughout for consistent performance. • The 3' x 3' size is ideal for individual workstations, yet has interlocks on two sides so multiple mats can be snapped together, in virtually any configuration without additional connectors. • For maximum effectiveness, ground the mat and keep the surface clean. • Available 1/2" thick. • Resistivity: RTG: 100,000 - 800,000 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Conductive Interlocking Drainage Mats are anti-static modular Tiles that provide protection from static discharge and worker discomfort. Its rubber compound is conductive throughout for consistent performance. • The 3' x 3' size is ideal for individual workstations, yet has interlocks on two sides so multiple mats can be snapped together, in virtually any configuration without additional connectors. • For maximum effectiveness, ground the mat and keep the surface clean. • Available 1/2" thick. • Resistivity: RTG: 100,000 - 800,000 Ohms

Electrically Conductive Interlocking Drainage Mats are anti-static modular Tiles that provide protection from static discharge and worker discomfort. Its rubber compound is conductive throughout for consistent performance.
• The 3' x 3' size is ideal for individual workstations, yet has interlocks on two sides so multiple mats can be snapped together, in virtually any configuration without additional connectors.
• For maximum effectiveness, ground the mat and keep the surface clean.
• Available 1/2" thick.
• Resistivity: RTG: 100,000 - 800,000 Ohms

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Electrically Conductive Interlocking Drainage Mats
Mat Type Conductive; Drainage; Modular / Interlocking?
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2371528 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 23.62 inch (600 mm)
View Details