American Floor Mats Cocoa Mats

Description
Cocoa Matting is constructed from coconut husk fibers secured in heavy-duty vinyl backing. This process makes cocoa mats ideal scraper mats, which effectively remove dirt, debris and moisture from shoes. Coco matting is a time-tested and durable form of entrance matting. • These floor mats are quite resilient and greatly resist wear. • The deep pile coco mat construction traps and holds dirt particles below the surface. • Natural color available in 1/2", 5/8", 3/4", 1" & 1 1/4" thicknesses. All other colors available only 3/4" thick. • Ideal for moderate to heavy-traffic, indoor / outdoor areas.
Datasheet
Description
Cocoa Matting is constructed from coconut husk fibers secured in heavy-duty vinyl backing. This process makes cocoa mats ideal scraper mats, which effectively remove dirt, debris and moisture from shoes. Coco matting is a time-tested and durable form of entrance matting. • These floor mats are quite resilient and greatly resist wear. • The deep pile coco mat construction traps and holds dirt particles below the surface. • Natural color available in 1/2", 5/8", 3/4", 1" & 1 1/4" thicknesses. All other colors available only 3/4" thick. • Ideal for moderate to heavy-traffic, indoor / outdoor areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cocoa Matting is constructed from coconut husk fibers secured in heavy-duty vinyl backing. This process makes cocoa mats ideal scraper mats, which effectively remove dirt, debris and moisture from shoes. Coco matting is a time-tested and durable form of entrance matting. • These floor mats are quite resilient and greatly resist wear. • The deep pile coco mat construction traps and holds dirt particles below the surface. • Natural color available in 1/2", 5/8", 3/4", 1" & 1 1/4" thicknesses. All other colors available only 3/4" thick. • Ideal for moderate to heavy-traffic, indoor / outdoor areas.

Cocoa Matting is constructed from coconut husk fibers secured in heavy-duty vinyl backing. This process makes cocoa mats ideal scraper mats, which effectively remove dirt, debris and moisture from shoes. Coco matting is a time-tested and durable form of entrance matting.
• These floor mats are quite resilient and greatly resist wear.
• The deep pile coco mat construction traps and holds dirt particles below the surface.
• Natural color available in 1/2", 5/8", 3/4", 1" & 1 1/4" thicknesses. All other colors available only 3/4" thick.
• Ideal for moderate to heavy-traffic, indoor / outdoor areas.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Cocoa Mats
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2382590 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details