American Electrical, Inc. Circuit Breakers C5A1P-489

Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 240V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 240V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 288-1356-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
288-1356-ND
Circuit Breakers 288-1356-ND
Circuit Breaker Magnetic (Hydraulic Delay) 5A 240V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 5A 240V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 120/240V - 70037681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 120/240V
70037681
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 120/240V 70037681
UL 489 Approved DIN Rail Mounted Compact 13 mm Width 100% Rating Capability Hydraulic-Magnetic Technology 120/240 VAC 50/60 Hz 10,000 A Interrupting Capacity 1500 V 50/60 Hz Dielectric Strength 100 Megaohm Insulation Resistance –40°C to +60°C Operating Temperature Range

  • UL 489 Approved
  • DIN Rail Mounted
  • Compact 13 mm Width
  • 100% Rating Capability
  • Hydraulic-Magnetic Technology
  • 120/240 VAC 50/60 Hz
  • 10,000 A Interrupting Capacity
  • 1500 V 50/60 Hz Dielectric Strength
  • 100 Megaohm Insulation Resistance
  • –40°C to +60°C Operating Temperature Range
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 288-1356-ND 70037681
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 120/240V
Rated Current 5 amps 5 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0520-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-2599-303-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Automotive Circuit Breakers  VF-GCA -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details