American Electrical, Inc. Circuit Breakers C20A1P

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 480V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 480V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 288-C20A1P-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
288-C20A1P-ND
Circuit Breakers 288-C20A1P-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 480V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 20A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Vol-Rtg 277/480V - 70037665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Vol-Rtg 277/480V
70037665
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Vol-Rtg 277/480V 70037665
UL 1077 Approved DIN Rail Mounted Compact 13 mm Width 100% Rating Capability Hydraulic-Magnetic Technology 277/480 VAC 50/60 Hz Interrupting Capacity: 5000 A @ 120 V, 1000 A @ 277 V, 1000 A @ 480 V Dielectric Strength 1960 V 50/60 Hz Insulation Resistance 100 Megaohm Operating Temperature Range –40°C to +60°C

  • UL 1077 Approved
  • DIN Rail Mounted
  • Compact 13 mm Width
  • 100% Rating Capability
  • Hydraulic-Magnetic Technology
  • 277/480 VAC 50/60 Hz
  • Interrupting Capacity: 5000 A @ 120 V, 1000 A @ 277 V, 1000 A @ 480 V
  • Dielectric Strength 1960 V 50/60 Hz
  • Insulation Resistance 100 Megaohm
  • Operating Temperature Range –40°C to +60°C
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 288-C20A1P-ND 70037665
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Vol-Rtg 277/480V
Rated Current 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details