Circuit Breaker Magnetic (Hydraulic Delay) 1A 480V AC DC Lever DIN Rail
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 288-C1A2P-ND | 70037667 |
| Product Name | Circuit Breakers | Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 1A;DIN Rail;2 Pole;Vol-Rtg 277/480V |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Din Rail Mounted | Din Rail Mounted |
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |