American Electrical, Inc. Fuseholders 2544100

Description
Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 288-1306-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
288-1306-ND
Fuseholders 288-1306-ND
Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 32A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; Cartridge; Glass - 70037584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; Cartridge; Glass
70037584
Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; Cartridge; Glass 70037584
DIN Rail Mounted Fuse Holder For 1.5 in. x 13⁄32 in. Fuses Holds 11⁄2 × 13⁄32 (10 × 38 mm) Fuses 600 Volts 32 Amps Accepts 26-6 AWG Wire

DIN Rail Mounted Fuse Holder For 1.5 in. x 13⁄32 in. Fuses

  • Holds 11⁄2 × 13⁄32 (10 × 38 mm) Fuses
  • 600 Volts
  • 32 Amps
  • Accepts 26-6 AWG Wire
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 288-1306-ND 70037584
Product Name Fuseholders Hldr, Fuse; 26-6 AWG; 81 mm H x 17 mm Wx 64.5 mm D; 32 A; Cartridge; Glass
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 1739659 - RS Components, Ltd.
Specs
Normal Operating Current 8 amps
View Details