American Electrical, Inc. Terminal Block Wire Ferrules 1162050

Description
Orange Wire Ferrule Connector W 20-24 AWG Single Wire
Request a Quote Datasheet
Description
Orange Wire Ferrule Connector W 20-24 AWG Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 288-1045-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
288-1045-ND
Terminal Block Wire Ferrules 288-1045-ND
Orange Wire Ferrule Connector W 20-24 AWG Single Wire

Orange Wire Ferrule Connector W 20-24 AWG Single Wire

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Insulation: Insulated Style: C Size: 0.47" Dia (12mm) Length - Overall: 0.543" (13.80mm) Length - Pin: 8.00mm Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Insulation: Insulated
Style: C
Size: 0.47" Dia (12mm)
Length - Overall: 0.543" (13.80mm)
Length - Pin: 8.00mm
Color: Gray

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 288-1045-ND
Product Name Terminal Block Wire Ferrules Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers