CONN FERRULE DIN 22-24AWG TURQ Product overview: 1161034 from American Electrical, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-1161034 can be used for catalog matching and distributor lookup.
Turquoise Wire Ferrule Connector DIN 22-24 AWG Single Wire
Win Source Part Number: 1380498-1161034
Category: Connectors, Interconnects>Termin
Type: Single Wire
Color: Turquoise
Package: Bag
Standard Package: 500 pcs
Style: DIN
Length - Overall: 10.50mm
Insulation: Insulated
Size: 22-24 AWG
Length - Pin: 6.00mm
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: American Electrical Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 364-1161034 | 288-1005-ND | 1380498-1161034 |
| Product Name | Electronic Connector | Terminal Block Wire Ferrules | Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules |
| Connector Type | DIN Connector |