American Electrical, Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters 11121060

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Insulation: Insulated Style: C Size: 0.47" Dia (12mm) Length - Overall: 0.543" (13.80mm) Length - Pin: 8.00mm Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Insulation: Insulated Style: C Size: 0.47" Dia (12mm) Length - Overall: 0.543" (13.80mm) Length - Pin: 8.00mm Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Insulation: Insulated Style: C Size: 0.47" Dia (12mm) Length - Overall: 0.543" (13.80mm) Length - Pin: 8.00mm Color: Gray

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Insulation: Insulated
Style: C
Size: 0.47" Dia (12mm)
Length - Overall: 0.543" (13.80mm)
Length - Pin: 8.00mm
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256008-SN74AXC4T774QPWRQ1 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers