American Electrical, Inc. Terminal Block Wire Ferrules 11121025

Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 288-1025-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
288-1025-ND
Terminal Block Wire Ferrules 288-1025-ND
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-11121025
Electronic Connector 364-11121025
CONN FERRULE DIN 14AWG BLUE Product overview: 11121025 from American Electrical, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-11121025 can be used for catalog matching and distributor lookup.

CONN FERRULE DIN 14AWG BLUE Product overview: 11121025 from American Electrical, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-11121025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules - 1380494-11121025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
1380494-11121025
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules 1380494-11121025
Win Source Part Number: 1380494-11121025 Category: Connectors, Interconnects>Termin al Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules Type: Single Wire Color: Blue Package: Bag Standard Package: 500 pcs Style: DIN Length - Overall: 19.00mm Insulation: Insulated Size: 14 AWG (2.50mm²) Length - Pin: 12.00mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: American Electrical Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380494-11121025
Category: Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules
Type: Single Wire
Color: Blue
Package: Bag
Standard Package: 500 pcs
Style: DIN
Length - Overall: 19.00mm
Insulation: Insulated
Size: 14 AWG (2.50mm²)
Length - Pin: 12.00mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: American Electrical Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 288-1025-ND 364-11121025 1380494-11121025
Product Name Terminal Block Wire Ferrules Electronic Connector Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202ORN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details