American Drill Bushing Company Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, SHR-47534

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, - SHR-47534 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf,
SHR-47534
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, SHR-47534
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-47534
Product Name Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf,
Type Side-pull
Finish Black Oxide; Black Oxide
Thread Size 5/8-11
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47313 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1/2-13 In
View Details
Swivel Jaw / Jaw Crosby S2 WLL ton 3 - 422500300080 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 9.64 lbs (4.37 kg)
View Details
Shackles - 3123336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details