American Drill Bushing Company Hoist Ring SHR-36900

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Fast-Lok Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. 10000 Pound Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Fast-Lok Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. 10000 Pound Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-36900 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-36900
Hoist Ring SHR-36900
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Fast-Lok Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. 10000 Pound Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Fast-Lok Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. 10000 Pound Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-36900
Product Name Hoist Ring
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Eye Hook Crosby L-320 CN WLL ton 1.6 - 400300160010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 1.76 tons (1.6 metric tons)
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23514LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1 Thread, Rated Load: 2500 lbs. - AK56010 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 1.25 tons (1.13 metric tons)
View Details