Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1 Thread, Rated Load: 2500 lbs. AK56010

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1 Thread, Rated Load: 2500 lbs. - AK56010 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1 Thread, Rated Load: 2500 lbs.
AK56010
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1 Thread, Rated Load: 2500 lbs. AK56010
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56010
Product Name Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1 Thread, Rated Load: 2500 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Eye Self Locking Hook X-025 WLL ton 4 - 402300400720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 4.41 tons (4 metric tons)
View Details
Shackles - 1512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Shackle-Lok™ Hoist Rings - 24465NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M42 x 4.5
Maximum Load 13.78 tons (12.5 metric tons)
View Details