American Drill Bushing Company Hoist Ring SHR-36645

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 10000 Pound Load Capacity.
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 10000 Pound Load Capacity.

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - SHR-36645 - Reid Supply
Norton Shores, MI, United States
Hoist Ring
SHR-36645
Hoist Ring SHR-36645
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 10000 Pound Load Capacity.

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Heavy Duty Weld Mount Hoist Ring. 360 Degree Swivel & 180 Degree Pivot Under Load. 10000 Pound Load Capacity.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-36645
Product Name Hoist Ring
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 5.25 - 42158203042L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 5.79 tons (5.25 metric tons)
Weight 9.48 lbs (4.3 kg)
View Details
Shackles - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24414 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Load Ring VLBS-U-1.5 with spring - 7993035 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Features Pivot
Material Steel
View Details