American Drill Bushing Company Hoist Rings, Load Capacity - 18237.7 N | 4100 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-34614

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 18237.7 N | 4100 lbf, Torque - 81.3 Nm | 60.0 lb-ft - SHR-34614 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 18237.7 N | 4100 lbf, Torque - 81.3 Nm | 60.0 lb-ft
SHR-34614
Hoist Rings, Load Capacity - 18237.7 N | 4100 lbf, Torque - 81.3 Nm | 60.0 lb-ft SHR-34614
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34614
Product Name Hoist Rings, Load Capacity - 18237.7 N | 4100 lbf, Torque - 81.3 Nm | 60.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M16 x 2.0
Maximum Load 2.05 tons (1.86 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 3 - 422500300090 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 9.13 lbs (4.14 kg)
View Details
Shackle-Lok™ Hoist Rings - 24415 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Shackles - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
American Drill Bushing Company - Safety Hoist Rings - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details