American Drill Bushing Company Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-34314

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft - SHR-34314 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft
SHR-34314
Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-34314
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34314
Product Name Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M10 x 1.5
Maximum Load 0.4950 tons (0.4491 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Pivoting Lifting Rings - 47415 - Jergens, Inc.
Specs
Features Pivot
Material Steel; Base: Precision Machined Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Shackles - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Hoist Ring 8-203 WLL ton 2.4 - 42158203019 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.65 tons (2.4 metric tons)
Weight 3.97 lbs (1.8 kg)
View Details
SS Safety Engineered Hoist Ring - 29331 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details