American Drill Bushing Company Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-34312

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft - SHR-34312 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft
SHR-34312
Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft SHR-34312
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34312
Product Name Hoist Rings, Load Capacity - 4403.7 N | 990 lbf, Torque - 16.3 Nm | 12.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M10 x 1.5
Maximum Load 0.4950 tons (0.4491 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23965 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 1 - 4215SSFEDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.1 tons (1 metric tons)
View Details
Bolt Type Anchor Shackle - 36541 - ADB®
Specs
Type Center-pull
Features Pivot
Special Applications Shackles
View Details