American Drill Bushing Company Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft SHR-34212

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft - SHR-34212 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft
SHR-34212
Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft SHR-34212
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34212
Product Name Hoist Rings, Load Capacity - 3558.6 N | 800 lbf, Torque - 9.5 Nm | 7.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M8 X 1.25
Maximum Load 0.4000 tons (0.3629 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 3.6 - 60971036000 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.97 tons (3.6 metric tons)
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23414 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs. - AK43222 - Te-Co, Inc.
Specs
Material Steel
Maximum Load 9.2 tons (8.35 metric tons)
View Details