American Drill Bushing Company Hoist Rings, Load Capacity - 18682.5 N | 4200 lbf, Torque - 310.5 Nm | 229.0 lb-ft SHR-34103

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 18682.5 N | 4200 lbf, Torque - 310.5 Nm | 229.0 lb-ft - SHR-34103 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 18682.5 N | 4200 lbf, Torque - 310.5 Nm | 229.0 lb-ft
SHR-34103
Hoist Rings, Load Capacity - 18682.5 N | 4200 lbf, Torque - 310.5 Nm | 229.0 lb-ft SHR-34103
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Ring

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Ring

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number SHR-34103
Product Name Hoist Rings, Load Capacity - 18682.5 N | 4200 lbf, Torque - 310.5 Nm | 229.0 lb-ft
Features Swivel
Finish Black Oxide; Black Oxide
Thread Size M24 x 3.00
Maximum Load 2.1 tons (1.91 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500S Top Swiveling , With Self Locking Hook WLL ton 9 - 60971036140 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.92 tons (9 metric tons)
View Details
Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23371 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details